Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Signal Switches, Multiplexers, Decoders
/ National Semiconductor 54LS298DM
54LS298DM
Active
Logic - Signal Switches, Multiplexers, Decoders
Description:
MULTIPLEXER 2 LINE INPUT, TTL
Manufacturer:
National Semiconductor
Datasheet:
54LS298DM Datasheet
History Price: $0.87000
In Stock: 41600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
54LS298DM vs 54LS353FM
Part No
54LS298DM
54LS353FM
Category
Logic - Signal Switches, Multiplexers, Decoders
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
National Semiconductor
National Semiconductor
Series
54LS
54LS
Packaging
Bulk
Bulk
Status
Active
Active
Type
Multiplexer
Data Selector/Multiplexer
Circuit
4 x 2:1
2 x 4:1
Independent Circuits
1
1
Current - Output High, Low
400μA, 4mA
-
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
16-CDIP (0.300", 7.62mm)
16-CFlatpack
Supplier Device Package
16-CDIP
16-CFP