54LS298DMQB
54LS298DMQB
Active
Description:  MULTIPLEXER, LS SERIES TTL
Manufacturer:  National Semiconductor
Datasheet:   54LS298DMQB Datasheet
History Price: Active
In Stock: 8000
54LS298DMQB vs 54LS257ALMQB
Series
54LS
54LS
Packaging
Bulk
Bulk
Status
Active
Active
Type
Multiplexer
Data Selector/Multiplexer
Circuit
4 x 2:1
4 x 2:1
Independent Circuits
1
1
Current - Output High, Low
400μA, 4mA
1mA, 12mA
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
16-CDIP (0.300", 7.62mm)
20-CLCC
Supplier Device Package
16-CDIP
20-LCCC (8.89x8.89)