54LS32LMQB
54LS32LMQB
Active
Description:  OR GATE, LS SERIES TTL
Manufacturer:  National Semiconductor
Datasheet:   54LS32LMQB Datasheet
History Price: $3.27000
In Stock: 26800
54LS32LMQB vs 54LS21DMQB
Series
54LS
54LS
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
OR Gate
AND Gate
Number of Circuits
4
2
Number of Inputs
2
4
Features
-
-
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Current - Quiescent (Max)
9.8 mA
4.4 mA
Current - Output High, Low
400μA, 4mA
400μA, 4mA
Input Logic Level - Low
0.7V
0.7V
Input Logic Level - High
2V
2V
Max Propagation Delay @ V, Max CL
15ns @ 5V, 50pF
18ns @ 5V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
20-LCCC (8.89x8.89)
14-CDIP
Package / Case
20-CLCC
14-CDIP (0.300", 7.62mm)