54LS352FM
54LS352FM
Active
Description:  MULTIPLEXER, 2 FUNC, 4 LINE INPU
Manufacturer:  National Semiconductor
Datasheet:   54LS352FM Datasheet
History Price: $1.62000
In Stock: 23600
54LS352FM vs 54LS670DM
Series
54LS
54LS
Packaging
Bulk
Bulk
Status
Active
Active
Type
Data Selector/Multiplexer
Register File
Circuit
2 x 4:1
1 x 1:1
Independent Circuits
1
4
Current - Output High, Low
-
1mA, 4mA
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-CFlatpack
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-CFlatPack
16-SOIC