54LS365ALMQB
54LS365ALMQB
Active
Description:  IC BUFFER NON-INVERT 5.5V 20LCCC
Manufacturer:  National Semiconductor
History Price: $3.57000
In Stock: 35260
54LS365ALMQB vs 54LS245LMQB
Series
54LS
54LS
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
Buffer, Non-Inverting
Transceiver, Non-Inverting
Number of Elements
1
1
Number of Bits per Element
6
8
Input Type
-
-
Output Type
Tri-State, Non-Inverted
3-State
Current - Output High, Low
1mA, 12mA
12mA, 12mA
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-CLCC
20-CLCC
Supplier Device Package
20-LCCC (8.89x8.89)
20-LCCC (8.89x8.89)