Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Buffers, Drivers, Receivers, Transceivers
/ National Semiconductor 54LS368ADM
54LS368ADM
Active
Logic - Buffers, Drivers, Receivers, Transceivers
Description:
BUS DRIVER, LS SERIES TTL
Manufacturer:
National Semiconductor
Datasheet:
54LS368ADM Datasheet
History Price: $0.54000
In Stock: 14400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
54LS368ADM vs 54LS244LMQB
Part No
54LS368ADM
54LS244LMQB
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
National Semiconductor
National Semiconductor
Series
54LS
54LS
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
Buffer, Inverting
Buffer, Non-Inverting
Number of Elements
2
2
Number of Bits per Element
2, 4
4
Input Type
-
Schmitt Trigger
Output Type
3-State
Tri-State, Non-Inverted
Current - Output High, Low
1mA, 12mA
12mA, 12mA
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
16-CDIP (0.300", 7.62mm)
20-CLCC
Supplier Device Package
16-CDIP
20-LCCC (8.89x8.89)