Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Flip Flops
/ National Semiconductor 54LS374LMQB
54LS374LMQB
Active
Logic - Flip Flops
Description:
BUS DRIVER, LS SERIES TTL
Manufacturer:
National Semiconductor
Datasheet:
54LS374LMQB Datasheet
History Price: $4.46000
In Stock: 15600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
54LS374LMQB vs 54LS174LM
Part No
54LS374LMQB
54LS174LM
Category
Logic - Flip Flops
Logic - Flip Flops
Manufacturer
National Semiconductor
National Semiconductor
Series
54LS
-
Packaging
Bulk
Bulk
Status
Active
Active
Function
Standard
-
Type
D-Type
-
Output Type
Tri-State, Non-Inverted
-
Number of Elements
1
-
Number of Bits per Element
8
-
Clock Frequency
20 MHz
-
Max Propagation Delay @ V, Max CL
38ns @ 5V, 150pF
-
Trigger Type
Positive Edge
-
Current - Output High, Low
12mA
-
Voltage - Supply
4.5V ~ 5.5V
-
Current - Quiescent (Iq)
45 mA
-
Input Capacitance
-
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-
Mounting Type
Surface Mount
-
Supplier Device Package
20-LCCC (8.89x8.89)
-
Package / Case
20-CLCC
-