54LS374LMQB
54LS374LMQB
Active
Description:  BUS DRIVER, LS SERIES TTL
Manufacturer:  National Semiconductor
Datasheet:   54LS374LMQB Datasheet
History Price: $4.46000
In Stock: 15600
54LS374LMQB vs 54LS379DM
Series
54LS
54LS
Packaging
Bulk
Bulk
Status
Active
Active
Function
Standard
Standard
Type
D-Type
D-Type
Output Type
Tri-State, Non-Inverted
Complementary
Number of Elements
1
1
Number of Bits per Element
8
4
Clock Frequency
20 MHz
30 MHz
Max Propagation Delay @ V, Max CL
38ns @ 5V, 150pF
27ns @ 5V, 15pF
Trigger Type
Positive Edge
Positive Edge
Current - Output High, Low
12mA
4mA, 400μA
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Current - Quiescent (Iq)
45 mA
18 mA
Input Capacitance
-
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
20-LCCC (8.89x8.89)
16-CDIP
Package / Case
20-CLCC
16-CDIP (0.300", 7.62mm)