Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Latches
/ National Semiconductor 54LS375FMQB
54LS375FMQB
Active
Logic - Latches
Description:
D LATCH, LS SERIES TTL
Manufacturer:
National Semiconductor
Datasheet:
54LS375FMQB Datasheet
History Price: $1.36000
In Stock: 4400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
54LS375FMQB vs 54LS279DM
Part No
54LS375FMQB
54LS279DM
Category
Logic - Latches
Logic - Latches
Manufacturer
National Semiconductor
National Semiconductor
Series
54LS
54LS
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
D-Type Transparent Latch
S-R Latch
Circuit
2:2
1:1
Output Type
Complementary
Standard
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Independent Circuits
2
4
Delay Time - Propagation
30ns @ 5V, 15pF
27ns @ 5V, 15pF
Current - Output High, Low
400μA, 4mA
400μA, 4mA
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
16-CFlatpack
16-CDIP (0.300", 7.62mm)
Supplier Device Package
16-CFlatPack
16-CDIP