Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Flip Flops
/ National Semiconductor 54LS377LM
54LS377LM
Active
Logic - Flip Flops
Description:
LS SERIES, 1 FUNC, POSITIVE EDGE
Manufacturer:
National Semiconductor
Datasheet:
54LS377LM Datasheet
History Price: $4.46000
In Stock: 14800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
54LS377LM vs 54LS379DMQB
Part No
54LS377LM
54LS379DMQB
Category
Logic - Flip Flops
Logic - Flip Flops
Manufacturer
National Semiconductor
National Semiconductor
Series
-
54LS
Packaging
Bulk
Bulk
Status
Active
Active
Function
-
Standard
Type
-
D-Type
Output Type
-
Complementary
Number of Elements
-
1
Number of Bits per Element
-
4
Clock Frequency
-
30 MHz
Max Propagation Delay @ V, Max CL
-
27ns @ 5V, 15pF
Trigger Type
-
Positive Edge
Current - Output High, Low
-
4mA
Voltage - Supply
-
4.5V ~ 5.5V
Current - Quiescent (Iq)
-
18 mA
Input Capacitance
-
-
Operating Temperature
-
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
-
Through Hole
Supplier Device Package
-
16-CDIP
Package / Case
-
16-CDIP (0.300", 7.62mm)