54LS379DM
54LS379DM
Active
Description:  4 FUNC, POSITIVE EDGE TRIGGERED,
Manufacturer:  National Semiconductor
Datasheet:   54LS379DM Datasheet
History Price: $1.01000
In Stock: 14000
54LS379DM vs 54LS173FMQB
Series
54LS
54LS
Packaging
Bulk
Bulk
Status
Active
Active
Function
Standard
Master Reset
Type
D-Type
D-Type
Output Type
Complementary
Tri-State, Non-Inverted
Number of Elements
1
1
Number of Bits per Element
4
4
Clock Frequency
30 MHz
30 MHz
Max Propagation Delay @ V, Max CL
27ns @ 5V, 15pF
28ns @ 5V, 50pF
Trigger Type
Positive Edge
Positive Edge
Current - Output High, Low
4mA, 400μA
12mA
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Current - Quiescent (Iq)
18 mA
30 mA
Input Capacitance
-
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Supplier Device Package
16-CDIP
16-CFP
Package / Case
16-CDIP (0.300", 7.62mm)
16-CFlatpack