Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Signal Switches, Multiplexers, Decoders
/ Rochester Electronics 54LS42/BEA
54LS42/BEA
Active
Logic - Signal Switches, Multiplexers, Decoders
Description:
DUAL MARKED (M38510/30703BEA)
Manufacturer:
Rochester Electronics
Datasheet:
54LS42/BEA Datasheet
History Price: $62.97000
In Stock: 39200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
54LS42/BEA vs 54LS670DM
Part No
54LS42/BEA
54LS670DM
Category
Logic - Signal Switches, Multiplexers, Decoders
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
Rochester Electronics
National Semiconductor
Series
-
54LS
Packaging
Bulk
Bulk
Status
Active
Active
Type
-
Register File
Circuit
-
1 x 1:1
Independent Circuits
-
4
Current - Output High, Low
-
1mA, 4mA
Voltage Supply Source
-
Single Supply
Voltage - Supply
-
4.5V ~ 5.5V
Operating Temperature
-
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
-
16-SOIC