54LS42FMQB
54LS42FMQB
Active
Description:  DECIMAL DECODER/DRIVER
Manufacturer:  National Semiconductor
Datasheet:   54LS42FMQB Datasheet
History Price: $5.20000
In Stock: 5600
54LS42FMQB vs 54LS156DMQB
Series
54LS
54LS
Packaging
Bulk
Bulk
Status
Active
Active
Type
Decoder
Decoder/Demultiplexer
Circuit
1 x 4:10
2 x 2:4
Independent Circuits
1
1
Current - Output High, Low
400μA, 4mA
4mA
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
16-CFlatpack
16-CDIP (0.300", 7.62mm)
Supplier Device Package
16-CFlatPack
16-CDIP