Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Signal Switches, Multiplexers, Decoders
/ National Semiconductor 54LS42FMQB
54LS42FMQB
Active
Logic - Signal Switches, Multiplexers, Decoders
Description:
DECIMAL DECODER/DRIVER
Manufacturer:
National Semiconductor
Datasheet:
54LS42FMQB Datasheet
History Price: $5.20000
In Stock: 5600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
54LS42FMQB vs 54LS253DM
Part No
54LS42FMQB
54LS253DM
Category
Logic - Signal Switches, Multiplexers, Decoders
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
National Semiconductor
National Semiconductor
Series
54LS
54LS
Packaging
Bulk
Bulk
Status
Active
Active
Type
Decoder
Data Selector/Multiplexer
Circuit
1 x 4:10
2 x 4:1
Independent Circuits
1
1
Current - Output High, Low
400μA, 4mA
1mA, 12mA
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
16-CFlatpack
16-CDIP (0.300", 7.62mm)
Supplier Device Package
16-CFlatPack
16-CDIP