54LS42FMQB
54LS42FMQB
Active
Description:  DECIMAL DECODER/DRIVER
Manufacturer:  National Semiconductor
Datasheet:   54LS42FMQB Datasheet
History Price: $5.20000
In Stock: 5600
54LS42FMQB vs 54LS670DM
Series
54LS
54LS
Packaging
Bulk
Bulk
Status
Active
Active
Type
Decoder
Register File
Circuit
1 x 4:10
1 x 1:1
Independent Circuits
1
4
Current - Output High, Low
400μA, 4mA
1mA, 4mA
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-CFlatpack
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-CFlatPack
16-SOIC