54LS47DMQB
54LS47DMQB
Active
Description:  DECODER/DRIVER
Manufacturer:  National Semiconductor
Datasheet:   54LS47DMQB Datasheet
History Price: $2.60000
In Stock: 22000
54LS47DMQB vs 54LS257ALMQB
Series
54LS
54LS
Packaging
Bulk
Bulk
Status
Active
Active
Type
Decoder
Data Selector/Multiplexer
Circuit
1 x 4:7
4 x 2:1
Independent Circuits
1
1
Current - Output High, Low
50μA, 12mA
1mA, 12mA
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
14-CDIP (0.300", 7.62mm)
20-CLCC
Supplier Device Package
14-CERDIP
20-LCCC (8.89x8.89)