54LS49DMQB
54LS49DMQB
Active
Description:  SEVEN SEGMENT DECODER/DRIVER
Manufacturer:  National Semiconductor
Datasheet:   54LS49DMQB Datasheet
History Price: $0.94000
In Stock: 4800
54LS49DMQB vs 54LS258AFMQB
Series
54LS
54LS
Packaging
Bulk
Bulk
Status
Active
Active
Type
Decoder
Data Selector/Multiplexer
Circuit
1 x 4:7
4 x 2:1
Independent Circuits
1
1
Current - Output High, Low
250μA, -
1mA, 12mA
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
14-CDIP (0.300", 7.62mm)
16-CFlatpack
Supplier Device Package
14-CERDIP
16-CFP