54LS670DM
54LS670DM
Active
Description:  STANDARD SRAM, 4X4, 45NS, TTL
Manufacturer:  National Semiconductor
Datasheet:   54LS670DM Datasheet
History Price: Active
In Stock: 21200
54LS670DM vs 54LS157LMQB
Series
54LS
54LS
Packaging
Bulk
Bulk
Status
Active
Active
Type
Register File
Data Selector/Multiplexer
Circuit
1 x 1:1
4 x 2:1
Independent Circuits
4
1
Current - Output High, Low
1mA, 4mA
400μA, 4mA
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
20-CLCC
Supplier Device Package
16-SOIC
20-LCCC (8.89x8.89)