Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Signal Switches, Multiplexers, Decoders
/ National Semiconductor 54LS670DM
54LS670DM
Active
Logic - Signal Switches, Multiplexers, Decoders
Description:
STANDARD SRAM, 4X4, 45NS, TTL
Manufacturer:
National Semiconductor
Datasheet:
54LS670DM Datasheet
History Price: Active
In Stock: 21200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
54LS670DM vs 54LS158DMQB
Part No
54LS670DM
54LS158DMQB
Category
Logic - Signal Switches, Multiplexers, Decoders
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
National Semiconductor
National Semiconductor
Series
54LS
54LS
Packaging
Bulk
Bulk
Status
Active
Active
Type
Register File
Data Selector/Multiplexer
Circuit
1 x 1:1
4 x 2:1
Independent Circuits
4
1
Current - Output High, Low
1mA, 4mA
400μA, 4mA
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-CDIP (0.300", 7.62mm)
Supplier Device Package
16-SOIC
16-CDIP