Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Signal Switches, Multiplexers, Decoders
/ National Semiconductor 54LS670DMQB
54LS670DMQB
Active
Logic - Signal Switches, Multiplexers, Decoders
Description:
STANDARD SRAM, 4X4, 45NS, TTL
Manufacturer:
National Semiconductor
Datasheet:
54LS670DMQB Datasheet
History Price: $3.60000
In Stock: 37600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
54LS670DMQB vs 54LS253LM
Part No
54LS670DMQB
54LS253LM
Category
Logic - Signal Switches, Multiplexers, Decoders
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
National Semiconductor
National Semiconductor
Series
54LS
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Register File
-
Circuit
1 x 1:1
-
Independent Circuits
4
-
Current - Output High, Low
1mA, 4mA
-
Voltage Supply Source
Single Supply
-
Voltage - Supply
4.5V ~ 5.5V
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-
Mounting Type
Through Hole
-
Package / Case
16-CDIP (0.300", 7.62mm)
-
Supplier Device Package
16-CDIP
-