54LS670DMQB
54LS670DMQB
Active
Description:  STANDARD SRAM, 4X4, 45NS, TTL
Manufacturer:  National Semiconductor
Datasheet:   54LS670DMQB Datasheet
History Price: $3.60000
In Stock: 37600
54LS670DMQB vs 54LS258ADM
Series
54LS
54LS
Packaging
Bulk
Bulk
Status
Active
Active
Type
Register File
Data Selector/Multiplexer
Circuit
1 x 1:1
4 x 2:1
Independent Circuits
4
1
Current - Output High, Low
1mA, 4mA
1mA, 12mA
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
16-CDIP (0.300", 7.62mm)
16-CDIP (0.300", 7.62mm)
Supplier Device Package
16-CDIP
16-CDIP