54S04DM
54S04DM
Active
Description:  INVERTER, S SERIES
Manufacturer:  National Semiconductor
Datasheet:   54S04DM Datasheet
History Price: $7.48000
In Stock: 5600
54S04DM vs 54S00DM
Part No
Series
54S
54S
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
Inverter
NAND Gate
Number of Circuits
6
4
Number of Inputs
1
2
Features
-
-
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Current - Quiescent (Max)
54 mA
36 mA
Current - Output High, Low
1mA, 20mA
-
Input Logic Level - Low
0.8V
-
Input Logic Level - High
2V
-
Max Propagation Delay @ V, Max CL
5ns @ 5V, 50pF
-
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Supplier Device Package
14-CERDIP
14-CDIP
Package / Case
14-CDIP (0.300", 7.62mm)
14-CDIP (0.300", 7.62mm)