Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Gates and Inverters
/ National Semiconductor 54S04DM
54S04DM
Active
Logic - Gates and Inverters
Description:
INVERTER, S SERIES
Manufacturer:
National Semiconductor
Datasheet:
54S04DM Datasheet
History Price: $7.48000
In Stock: 5600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
54S04DM vs 54S22DM
Part No
54S04DM
54S22DM
Category
Logic - Gates and Inverters
Logic - Gates and Inverters
Manufacturer
National Semiconductor
National Semiconductor
Series
54S
54S
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
Inverter
NAND Gate
Number of Circuits
6
2
Number of Inputs
1
4
Features
-
Open Collector
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Current - Quiescent (Max)
54 mA
18 mA
Current - Output High, Low
1mA, 20mA
250μA, 20mA
Input Logic Level - Low
0.8V
0.8V
Input Logic Level - High
2V
2V
Max Propagation Delay @ V, Max CL
5ns @ 5V, 50pF
7ns @ 5V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Supplier Device Package
14-CERDIP
14-CDIP
Package / Case
14-CDIP (0.300", 7.62mm)
14-CDIP (0.300", 7.62mm)