54S11DM
54S11DM
Active
Description:  AND GATE, LS SERIES
Manufacturer:  National Semiconductor
Datasheet:   54S11DM Datasheet
History Price: $0.51000
In Stock: 4000
54S11DM vs 54S00FM
Part No
Series
54S
54S
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
AND Gate
NAND Gate
Number of Circuits
3
4
Number of Inputs
3
2
Features
-
-
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Current - Quiescent (Max)
42 mA
36 mA
Current - Output High, Low
-
-
Input Logic Level - Low
-
-
Input Logic Level - High
-
-
Max Propagation Delay @ V, Max CL
-
-
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Supplier Device Package
14-CERDIP
14-CFP
Package / Case
14-CDIP (0.300", 7.62mm)
14-CFlatPack