54S133/BEA
54S133/BEA
Active
Description:  DUAL MARKED (M38510/07009BEA)
Manufacturer:  Rochester Electronics
Datasheet:   54S133/BEA Datasheet
History Price: $121.00000
In Stock: 3200
54S133/BEA vs 54S132DM
Series
-
54S
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
-
NAND Gate
Number of Circuits
-
4
Number of Inputs
-
2
Features
-
Schmitt Trigger
Voltage - Supply
-
4.5V ~ 5.5V
Current - Quiescent (Max)
-
68 mA
Current - Output High, Low
-
1mA, 20mA
Input Logic Level - Low
-
1.4V
Input Logic Level - High
-
1.9V
Max Propagation Delay @ V, Max CL
-
13ns @ 5V, 15pF
Operating Temperature
-
-55 ℃ ~ 125 ℃
Mounting Type
-
Through Hole
Supplier Device Package
-
14-CERDIP
Package / Case
-
14-CDIP (0.300", 7.62mm)