54S133DM
54S133DM
Active
Description:  NAND GATE
Manufacturer:  National Semiconductor
Datasheet:   54S133DM Datasheet
History Price: $0.54000
In Stock: 36000
54S133DM vs 54S140FM
Part No
Series
54S
74S
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
NAND Gate
NAND Gate
Number of Circuits
1
2
Number of Inputs
13
4
Features
-
-
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Current - Quiescent (Max)
10 mA
44 mA
Current - Output High, Low
-
3mA, 60mA
Input Logic Level - Low
-
0.8V
Input Logic Level - High
-
2V
Max Propagation Delay @ V, Max CL
-
9ns @ 5V, 150pF
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Supplier Device Package
16-CDIP
14-CFP
Package / Case
16-CDIP (0.300", 7.62mm)
14-CFlatPack