54S134DM
54S134DM
Active
Description:  NAND GATE
Manufacturer:  National Semiconductor
Datasheet:   54S134DM Datasheet
History Price: $1.12000
In Stock: 35200
54S134DM vs 54S30FM
Part No
Series
54S
74S
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
NAND Gate
NAND Gate
Number of Circuits
1
1
Number of Inputs
12
8
Features
3-State
-
Voltage - Supply
4.5V ~ 5.5V
4.75V ~ 5.25V
Current - Quiescent (Max)
25 mA
10 mA
Current - Output High, Low
2mA, -
1mA, 20mA
Input Logic Level - Low
-
0.8V
Input Logic Level - High
-
2V
Max Propagation Delay @ V, Max CL
-
10ns @ 5V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Supplier Device Package
16-CDIP
14-CFP
Package / Case
16-CDIP (0.300", 7.62mm)
14-CFlatpack