54S134DM
54S134DM
Active
Description:  NAND GATE
Manufacturer:  National Semiconductor
Datasheet:   54S134DM Datasheet
History Price: $1.12000
In Stock: 35200
54S134DM vs 54S32L2
Part No
Series
54S
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
NAND Gate
-
Number of Circuits
1
-
Number of Inputs
12
-
Features
3-State
-
Voltage - Supply
4.5V ~ 5.5V
-
Current - Quiescent (Max)
25 mA
-
Current - Output High, Low
2mA, -
-
Input Logic Level - Low
-
-
Input Logic Level - High
-
-
Max Propagation Delay @ V, Max CL
-
-
Operating Temperature
-55 ℃ ~ 125 ℃
-
Mounting Type
Through Hole
-
Supplier Device Package
16-CDIP
-
Package / Case
16-CDIP (0.300", 7.62mm)
-