Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Gates and Inverters
/ Rochester Electronics 54S15/BCA
54S15/BCA
Active
Logic - Gates and Inverters
Description:
54S15 - AND GATE, TRIPLE 3-INPUT
Manufacturer:
Rochester Electronics
Datasheet:
54S15/BCA Datasheet
History Price: Active
In Stock: 33600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
54S15/BCA vs 54S134FM
Part No
54S15/BCA
54S134FM
Category
Logic - Gates and Inverters
Logic - Gates and Inverters
Manufacturer
Rochester Electronics
National Semiconductor
Series
-
54S
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
-
NAND Gate
Number of Circuits
-
1
Number of Inputs
-
12
Features
-
3-State
Voltage - Supply
-
4.5V ~ 5.5V
Current - Quiescent (Max)
-
25 mA
Current - Output High, Low
-
2mA, -
Input Logic Level - Low
-
-
Input Logic Level - High
-
-
Max Propagation Delay @ V, Max CL
-
-
Operating Temperature
-
-55 ℃ ~ 125 ℃
Mounting Type
-
Surface Mount
Supplier Device Package
-
16-CFP
Package / Case
-
16-CFlatpack