54S15/BCA
54S15/BCA
Active
Description:  54S15 - AND GATE, TRIPLE 3-INPUT
Manufacturer:  Rochester Electronics
Datasheet:   54S15/BCA Datasheet
History Price: Active
In Stock: 33600
54S15/BCA vs 54S15DM
Part No
Series
-
54S
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
-
AND Gate
Number of Circuits
-
3
Number of Inputs
-
3
Features
-
Open Collector
Voltage - Supply
-
4.5V ~ 5.5V
Current - Quiescent (Max)
-
42 mA
Current - Output High, Low
-
250μA, 20mA
Input Logic Level - Low
-
0.8V
Input Logic Level - High
-
2V
Max Propagation Delay @ V, Max CL
-
8.5ns @ 5V, 50pF
Operating Temperature
-
-55 ℃ ~ 125 ℃
Mounting Type
-
Through Hole
Supplier Device Package
-
14-CERDIP
Package / Case
-
14-CDIP (0.300", 7.62mm)