54S30DM
54S30DM
Active
Description:  NAND GATE, TTL
Manufacturer:  National Semiconductor
Datasheet:   54S30DM Datasheet
History Price: $0.51000
In Stock: 31200
54S30DM vs 54S132DM
Part No
Series
54S
54S
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
NAND Gate
NAND Gate
Number of Circuits
1
4
Number of Inputs
8
2
Features
-
Schmitt Trigger
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Current - Quiescent (Max)
10 mA
68 mA
Current - Output High, Low
-
1mA, 20mA
Input Logic Level - Low
-
1.4V
Input Logic Level - High
-
1.9V
Max Propagation Delay @ V, Max CL
-
13ns @ 5V, 15pF
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Supplier Device Package
14-CERDIP
14-CERDIP
Package / Case
14-CDIP (0.300", 7.62mm)
14-CDIP (0.300", 7.62mm)