54S32DM
54S32DM
Active
Description:  OR GATE, TTL
Manufacturer:  National Semiconductor
Datasheet:   54S32DM Datasheet
History Price: $0.51000
In Stock: 14000
54S32DM vs 54S134FM
Part No
Series
74S
54S
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
OR Gate
NAND Gate
Number of Circuits
4
1
Number of Inputs
2
12
Features
-
3-State
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Current - Quiescent (Max)
68 mA
25 mA
Current - Output High, Low
1mA, 20mA
2mA, -
Input Logic Level - Low
0.8V
-
Input Logic Level - High
2V
-
Max Propagation Delay @ V, Max CL
9ns @ 5V, 50pF
-
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Supplier Device Package
14-CERDIP
16-CFP
Package / Case
14-CDIP (0.300", 7.62mm)
16-CFlatpack