54S32FM
54S32FM
Active
Description:  OR GATE, TTL
Manufacturer:  National Semiconductor
Datasheet:   54S32FM Datasheet
History Price: $0.87000
In Stock: 30400
54S32FM vs 54S22DM
Part No
Series
74S
54S
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
OR Gate
NAND Gate
Number of Circuits
4
2
Number of Inputs
2
4
Features
-
Open Collector
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Current - Quiescent (Max)
68 mA
18 mA
Current - Output High, Low
1mA, 20mA
250μA, 20mA
Input Logic Level - Low
0.8V
0.8V
Input Logic Level - High
2V
2V
Max Propagation Delay @ V, Max CL
9ns @ 5V, 50pF
7ns @ 5V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
14-CFP
14-CDIP
Package / Case
14-CFlatPack
14-CDIP (0.300", 7.62mm)