Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Gates and Inverters
/ National Semiconductor 54S32L2
54S32L2
Active
Logic - Gates and Inverters
Description:
OR GATE, TTL
Manufacturer:
National Semiconductor
Datasheet:
54S32L2 Datasheet
History Price: $7.76000
In Stock: 46800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
54S32L2 vs 54S20DM
Part No
54S32L2
54S20DM
Category
Logic - Gates and Inverters
Logic - Gates and Inverters
Manufacturer
National Semiconductor
National Semiconductor
Series
-
54S
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
-
NAND Gate
Number of Circuits
-
2
Number of Inputs
-
4
Features
-
-
Voltage - Supply
-
4.5V ~ 5.5V
Current - Quiescent (Max)
-
18 mA
Current - Output High, Low
-
1mA, 20mA
Input Logic Level - Low
-
0.8V
Input Logic Level - High
-
2V
Max Propagation Delay @ V, Max CL
-
5ns @ 5V, 50pF
Operating Temperature
-
-55 ℃ ~ 125 ℃
Mounting Type
-
Through Hole
Supplier Device Package
-
14-CERDIP
Package / Case
-
14-CDIP (0.300", 7.62mm)