54S32L2M
54S32L2M
Active
Description:  OR GATE, TTL
Manufacturer:  National Semiconductor
Datasheet:   54S32L2M Datasheet
History Price: Active
In Stock: 13200
54S32L2M vs 54S133DM
Part No
Series
-
54S
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
-
NAND Gate
Number of Circuits
-
1
Number of Inputs
-
13
Features
-
-
Voltage - Supply
-
4.5V ~ 5.5V
Current - Quiescent (Max)
-
10 mA
Current - Output High, Low
-
-
Input Logic Level - Low
-
-
Input Logic Level - High
-
-
Max Propagation Delay @ V, Max CL
-
-
Operating Temperature
-
-55 ℃ ~ 125 ℃
Mounting Type
-
Through Hole
Supplier Device Package
-
16-CDIP
Package / Case
-
16-CDIP (0.300", 7.62mm)