Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Gates and Inverters
/ National Semiconductor 54S40FM
54S40FM
Active
Logic - Gates and Inverters
Description:
NAND GATE, TTL
Manufacturer:
National Semiconductor
Datasheet:
54S40FM Datasheet
History Price: $0.87000
In Stock: 12400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
54S40FM vs 54S134DM
Part No
54S40FM
54S134DM
Category
Logic - Gates and Inverters
Logic - Gates and Inverters
Manufacturer
National Semiconductor
National Semiconductor
Series
54S
54S
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
NAND Gate
NAND Gate
Number of Circuits
2
1
Number of Inputs
4
12
Features
-
3-State
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Current - Quiescent (Max)
44 mA
25 mA
Current - Output High, Low
60mA
2mA, -
Input Logic Level - Low
0.8V
-
Input Logic Level - High
2V
-
Max Propagation Delay @ V, Max CL
9ns @ 5V, 150pF
-
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
14-CFP
16-CDIP
Package / Case
14-CFlatpack
16-CDIP (0.300", 7.62mm)