54S86FM
54S86FM
Active
Description:  XOR GATE, TTL
Manufacturer:  National Semiconductor
Datasheet:   54S86FM Datasheet
History Price: $2.13000
In Stock: 28000
54S86FM vs 54S05FM
Part No
Series
54S
54S
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
XOR (Exclusive OR)
Inverter
Number of Circuits
4
6
Number of Inputs
2
1
Features
-
Open Collector
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Current - Quiescent (Max)
75 mA
54 mA
Current - Output High, Low
-
-
Input Logic Level - Low
-
-
Input Logic Level - High
-
-
Max Propagation Delay @ V, Max CL
-
-
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
14-CFP
14-CFP
Package / Case
14-CFlatPack
14-CFlatpack