Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Gates and Inverters
/ National Semiconductor 54S86FM
54S86FM
Active
Logic - Gates and Inverters
Description:
XOR GATE, TTL
Manufacturer:
National Semiconductor
Datasheet:
54S86FM Datasheet
History Price: $2.13000
In Stock: 28000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
54S86FM vs 54S134FM
Part No
54S86FM
54S134FM
Category
Logic - Gates and Inverters
Logic - Gates and Inverters
Manufacturer
National Semiconductor
National Semiconductor
Series
54S
54S
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
XOR (Exclusive OR)
NAND Gate
Number of Circuits
4
1
Number of Inputs
2
12
Features
-
3-State
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Current - Quiescent (Max)
75 mA
25 mA
Current - Output High, Low
-
2mA, -
Input Logic Level - Low
-
-
Input Logic Level - High
-
-
Max Propagation Delay @ V, Max CL
-
-
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
14-CFP
16-CFP
Package / Case
14-CFlatPack
16-CFlatpack