54S86FM
54S86FM
Active
Description:  XOR GATE, TTL
Manufacturer:  National Semiconductor
Datasheet:   54S86FM Datasheet
History Price: $2.13000
In Stock: 28000
54S86FM vs 54S32DM
Part No
Series
54S
74S
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
XOR (Exclusive OR)
OR Gate
Number of Circuits
4
4
Number of Inputs
2
2
Features
-
-
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Current - Quiescent (Max)
75 mA
68 mA
Current - Output High, Low
-
1mA, 20mA
Input Logic Level - Low
-
0.8V
Input Logic Level - High
-
2V
Max Propagation Delay @ V, Max CL
-
9ns @ 5V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
14-CFP
14-CERDIP
Package / Case
14-CFlatPack
14-CDIP (0.300", 7.62mm)