Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Buffers, Drivers
/ Renesas Electronics 551AMILF
551AMILF
Obsolete
Clock/Timing - Clock Buffers, Drivers
Description:
IC CLOCK MANANGEMENT
Manufacturer:
Renesas Electronics
Datasheet:
551AMILF Datasheet
History Price: Obsolete
In Stock: 10400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
551AMILF vs 551SDCGI
Part No
551AMILF
551SDCGI
Category
Clock/Timing - Clock Buffers, Drivers
Clock/Timing - Clock Buffers, Drivers
Manufacturer
Renesas Electronics
Renesas Electronics
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Type
-
Fanout Buffer (Distribution)
Number of Circuits
-
1
Ratio - Input:Output
-
1:4
Differential - Input:Output
-
No/No
Input
-
Clock
Output
-
Clock
Frequency - Max
-
200 MHz
Voltage - Supply
-
1.71V ~ 3.465V
Operating Temperature
-
-40 ℃ ~ 105 ℃
Mounting Type
-
Surface Mount
Package / Case
-
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
-
8-SOIC