Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Buffers, Drivers
/ Renesas Electronics 551SCMGI
551SCMGI
Active
Clock/Timing - Clock Buffers, Drivers
Description:
IC CLK BUFFER 1:4 200MHZ 8VFQFN
Manufacturer:
Renesas Electronics
Datasheet:
551SCMGI Datasheet
History Price: $1.94000
In Stock: 8800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
551SCMGI vs 551MILF
Part No
551SCMGI
551MILF
Category
Clock/Timing - Clock Buffers, Drivers
Clock/Timing - Clock Buffers, Drivers
Manufacturer
Renesas Electronics
Renesas Electronics
Series
-
ClockBlocks
Packaging
Strip
Tube
Status
Active
Active
Type
Fanout Buffer (Distribution)
Fanout Buffer (Distribution)
Number of Circuits
1
1
Ratio - Input:Output
1:4
1:4
Differential - Input:Output
No/No
No/No
Input
Clock
CMOS
Output
Clock
CMOS
Frequency - Max
200 MHz
160 MHz
Voltage - Supply
1.71V ~ 3.465V
3V ~ 5.5V
Operating Temperature
-40 ℃ ~ 105 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-UFDFN
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-VFQFN (2x2)
8-SOIC