551SDCGI
551SDCGI
Active
Description:  IC CLK BUFFER 1:4 200MHZ 8SOIC
Manufacturer:  Renesas Electronics
Datasheet:   551SDCGI Datasheet
History Price: $2.50000
In Stock: 41600
551SDCGI vs 551AMILFT
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Obsolete
Type
Fanout Buffer (Distribution)
-
Number of Circuits
1
-
Ratio - Input:Output
1:4
-
Differential - Input:Output
No/No
-
Input
Clock
-
Output
Clock
-
Frequency - Max
200 MHz
-
Voltage - Supply
1.71V ~ 3.465V
-
Operating Temperature
-40 ℃ ~ 105 ℃
-
Mounting Type
Surface Mount
-
Package / Case
8-SOIC (0.154", 3.90mm Width)
-
Supplier Device Package
8-SOIC
-