☰
552AR-01LF
552AR-01LF
Obsolete
Description:  IC CLOCK GENERATOR 20QSOP
Manufacturer:  Renesas Electronics
Datasheet:   552AR-01LF Datasheet
History Price: $14.28000
In Stock: 7280
552AR-01LF vs 552R-01LN
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Type
Clock Generator, Fanout Distribution
Clock Generator, Multiplexer
PLL
Yes
Yes
Input
Clock, Crystal
Clock, Crystal
Output
CMOS
CMOS
Number of Circuits
1
1
Ratio - Input:Output
1:8
1:8
Differential - Input:Output
No/No
No/No
Frequency - Max
200MHz
200MHz
Divider/Multiplier
No/Yes
No/Yes
Voltage - Supply
3V ~ 5.5V
3V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SSOP (0.154", 3.90mm Width)
20-SSOP (0.154", 3.90mm Width)
Supplier Device Package
20-QSOP
20-QSOP