553SCMGI
553SCMGI
Active
Description:  IC CLK BUFFER 1:4 200MHZ 8VFQFN
Manufacturer:  Renesas Electronics
Datasheet:   553SCMGI Datasheet
History Price: $2.43000
In Stock: 21200
553SCMGI vs 553MLFT
Part No
Series
-
ClockBlocks
Packaging
Strip
Tape & Reel (TR)
Status
Active
Active
Type
Fanout Buffer (Distribution)
Fanout Buffer (Distribution)
Number of Circuits
1
1
Ratio - Input:Output
1:4
1:4
Differential - Input:Output
No/No
No/No
Input
Clock
CMOS
Output
Clock
CMOS
Frequency - Max
200 MHz
200 MHz
Voltage - Supply
1.71V ~ 3.465V
2.375V ~ 5.25V
Operating Temperature
-40 ℃ ~ 105 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-UFDFN
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-VFQFN (2x2)
8-SOIC