557G-03LFT
557G-03LFT
Active
Description:  IC CLK SOURCE PCI EXPRSS 16TSSOP
Manufacturer:  Renesas Electronics
Datasheet:   557G-03LFT Datasheet
History Price: $2.08750
In Stock: 2800
557G-03LFT vs 557GI-03LFT
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Programmable
Not Verified
Not Verified
PLL
Yes
Yes
Main Purpose
Ethernet, PCI Express (PCIe)
Ethernet, PCI Express (PCIe)
Input
Clock, Crystal
Clock, Crystal
Output
HCSL, LVDS
HCSL, LVDS
Number of Circuits
1
1
Ratio - Input:Output
1:2
1:2
Differential - Input:Output
No/Yes
No/Yes
Frequency - Max
200MHz
200MHz
Voltage - Supply
2.97V ~ 3.63V
2.97V ~ 3.63V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-TSSOP
16-TSSOP