Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Application Specific
/ Renesas Electronics 557GI-03LFT
557GI-03LFT
Active
Clock/Timing - Application Specific
Description:
IC CLK SOURCE PCI EXPRSS 16TSSOP
Manufacturer:
Renesas Electronics
Datasheet:
557GI-03LFT Datasheet
History Price: $2.25450
In Stock: 34000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
557GI-03LFT vs 557G-03LF
Part No
557GI-03LFT
557G-03LF
Category
Clock/Timing - Application Specific
Clock/Timing - Application Specific
Manufacturer
Renesas Electronics
Renesas Electronics
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Programmable
Not Verified
Not Verified
PLL
Yes
Yes
Main Purpose
Ethernet, PCI Express (PCIe)
Ethernet, PCI Express (PCIe)
Input
Clock, Crystal
Clock, Crystal
Output
HCSL, LVDS
HCSL, LVDS
Number of Circuits
1
1
Ratio - Input:Output
1:2
1:2
Differential - Input:Output
No/Yes
No/Yes
Frequency - Max
200MHz
200MHz
Voltage - Supply
2.97V ~ 3.63V
2.97V ~ 3.63V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-TSSOP
16-TSSOP