580G-01ILFT
580G-01ILFT
Obsolete
Description:  IC CLK MULTPX 2:2 270MHZ 16TSSOP
Manufacturer:  Renesas Electronics
Datasheet:   580G-01ILFT Datasheet
History Price: Obsolete
In Stock: 36000
580G-01ILFT vs 580M-01ILF
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Type
Multiplexer
Multiplexer, Zero Delay Buffer
Number of Circuits
1
1
Ratio - Input:Output
2:2
2:2
Differential - Input:Output
No/No
No/No
Input
Clock
Clock
Output
Clock
Clock
Frequency - Max
270 MHz
270 MHz
Voltage - Supply
2.5V ~ 5.5V
2.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-TSSOP
16-SOIC