Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Texas Instruments 5962-0051204QPA
5962-0051204QPA
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP GP 1 CIRCUIT 8CDIP
Manufacturer:
Texas Instruments
Datasheet:
5962-0051204QPA Datasheet
History Price: $17.38000
In Stock: 26940
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
5962-0051204QPA vs 5962-9563901MGA
Part No
5962-0051204QPA
5962-9563901MGA
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Analog Devices
Series
Automotive, AEC-Q100
Military, MIL-STD-883
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
General Purpose
Differential
Number of Circuits
1
1
Output Type
Rail-to-Rail
-
Slew Rate
1.6V/μs
9.5V/μs
Gain Bandwidth Product
6.4 MHz
-
-3db Bandwidth
-
3 MHz
Current - Input Bias
1.3 nA
-
Voltage - Input Offset
500 μV
20 μV
Current - Supply
550μA
2.5mA
Current - Output / Channel
80 mA
45 mA
Voltage - Supply Span (Min)
2.7 V
12 V
Voltage - Supply Span (Max)
6 V
36 V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
8-CDIP (0.300", 7.62mm)
TO-99-8 Metal Can
Supplier Device Package
8-CDIP
TO-99-8