Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Intersil 5962-9306302M2A
5962-9306302M2A
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC SAMPL/HOLD 1 CIRCUIT 20CLCC
Manufacturer:
Intersil
Datasheet:
5962-9306302M2A Datasheet
History Price: $90.74000
In Stock: 440
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
5962-9306302M2A vs 5962-9467601MPA
Part No
5962-9306302M2A
5962-9467601MPA
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Intersil
Intersil
Series
Military, MIL-STD-883
-
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
Sample and Hold
Current Feedback
Number of Circuits
1
1
Output Type
-
-
Slew Rate
30V/μs
2300V/μs
Gain Bandwidth Product
2 MHz
-
-3db Bandwidth
-
580 MHz
Current - Input Bias
200 nA
-
Voltage - Input Offset
1 mV
6 mV
Current - Supply
-
14mA
Current - Output / Channel
10 mA
65 mA
Voltage - Supply Span (Min)
20 V
10 V
Voltage - Supply Span (Max)
20 V
10 V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
20-CLCC
8-CDIP (0.300", 7.62mm)
Supplier Device Package
20-CLCC (8.89x8.89)
8-CERDIP