Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Intersil 5962-9306302M2A
5962-9306302M2A
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC SAMPL/HOLD 1 CIRCUIT 20CLCC
Manufacturer:
Intersil
Datasheet:
5962-9306302M2A Datasheet
History Price: $90.74000
In Stock: 440
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
5962-9306302M2A vs 5962R9950401VDA
Part No
5962-9306302M2A
5962R9950401VDA
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Intersil
National Semiconductor
Series
Military, MIL-STD-883
-
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
Sample and Hold
General Purpose
Number of Circuits
1
4
Output Type
-
Differential
Slew Rate
30V/μs
0.1V/μs
Gain Bandwidth Product
2 MHz
1 MHz
-3db Bandwidth
-
-
Current - Input Bias
200 nA
100 pA
Voltage - Input Offset
1 mV
2 mV
Current - Supply
-
-
Current - Output / Channel
10 mA
60 mA
Voltage - Supply Span (Min)
20 V
3 V
Voltage - Supply Span (Max)
20 V
32 V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-CLCC
14-CFlatpack
Supplier Device Package
20-CLCC (8.89x8.89)
14-CFP